Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTOELECTRIC SENSORS
PANASONIC
HG-C1050 -- PHOTOELECTRIC SENSORS
Panasonic
Photoelectric Sensors
HG-C1050
Description
Laser Displacement Sensor 50mm NPN, 0-5V
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Laser Displacement Sensor 50mm NPN, 0-5V
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
8777405
Photoelectric Sensors
8777405
Laser Displacement Sensor 50mm NPN, 0-5V
Laser Displacement Sensor 50mm NPN, 0-5V
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Photoelectric Sensors
Product Number
8777405
Product Name
Photoelectric Sensors
Body Shape
Rectangular; Other; Block
Unlock Full Specs
to access all available technical data
Similar Products
SICK
Photoelectric Sensors
1010983
Specs
Body Shape
Rectangular; Other; Rectangular
Optical Technology Type
Through Beam
Power Requirements
DC Powered
View Details
Allen-Bradley / Rockwell Automation
SERIES 9000 PHOTOELECTRIC SENSOR
42GRC-9203-QD1
Specs
Operation Distance
47.24 inch (1200 mm)
Mode
Light-on (optional feature); Dark-on (optional feature)
Electrical Connection
4-pin AC Micro
View Details
Festo Corporation
Fiber-optic unit
SOE4-FO-D-HF2-1P-M8
Specs
Operating Temperature
-4 to 140 F (-20 to 60 C)
Electrical Output
Current; Switched / Alarm
Output Load
3-Wire PNP
View Details
2
suppliers
Fargo Controls, Inc.
18 mm Stainless Steel DC Photoelectric Sensor
S4054
Specs
Body Shape
Threaded Barrel
Operation Distance
15.75 inch (400 mm)
Operating Temperature
-4 to 122 F (-20 to 50 C)
View Details