Panasonic Laser Sensor, Pnp, 50Mm; Sensor Output Panasonic HG-C1050-P

Description
LASER SENSOR, PNP, 50MM; Sensor Output:PNP; Sensing Range Max:50mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, PNP, 50MM; Sensor Output:PNP; Sensing Range Max:50mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, Pnp, 50Mm; Sensor Output Panasonic - 01Y2845 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, Pnp, 50Mm; Sensor Output Panasonic
01Y2845
Laser Sensor, Pnp, 50Mm; Sensor Output Panasonic 01Y2845
LASER SENSOR, PNP, 50MM; Sensor Output:PNP; Sensing Range Max:50mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes

LASER SENSOR, PNP, 50MM; Sensor Output:PNP; Sensing Range Max:50mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:HG-C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 01Y2845
Product Name Laser Sensor, Pnp, 50Mm; Sensor Output Panasonic
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details