Panasonic Relays - Power Relays, Over 2 Amps HEV2AN-P-DC9V

Description
RELAY GEN PURPOSE DPST 20A 9V
Datasheet
Description
RELAY GEN PURPOSE DPST 20A 9V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - HEV2AN-P-DC9V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
HEV2AN-P-DC9V
Relays - Power Relays, Over 2 Amps HEV2AN-P-DC9V
RELAY GEN PURPOSE DPST 20A 9V

RELAY GEN PURPOSE DPST 20A 9V

Supplier's Site
Relay, Dpst-No, 400Vdc, 20A; Contact Configuration Panasonic - 72W3944 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 400Vdc, 20A; Contact Configuration Panasonic
72W3944
Relay, Dpst-No, 400Vdc, 20A; Contact Configuration Panasonic 72W3944
RELAY, DPST-NO, 400VDC, 20A; Contact Configuration:DPST-N O; Coil Voltage:9VDC; Contact Current:20A; Product Range:HE-V Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPST-NO, 400VDC, 20A; Contact Configuration:DPST-NO; Coil Voltage:9VDC; Contact Current:20A; Product Range:HE-V Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number HEV2AN-P-DC9V 72W3944
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpst-No, 400Vdc, 20A; Contact Configuration Panasonic
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
DC Coil Voltage 9 volts 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting TH
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
High Voltage Relays - 1-1618392-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details