Panasonic General Purpose Relays HEV2aN-P-DC9V

Description
General Purpose Relays HE-V 20A High Capacity DC9V
Description
General Purpose Relays HE-V 20A High Capacity DC9V
Datasheet
Datasheet Summary
Powered by GS/AI

The HE-V series is a high-capacity DC power relay designed for cutting off up to 1,000 V DC at 20 A using two Form A contacts in series. It has a compact size of 41.0 × 50.0 × 39.4 mm and PC board terminals. The 9 V DC coil consumes 213 mA and reduces holding power to approximately 210 mW after 100 ms. Contact resistance is max 3 mΩ at 20 A, and insulation resistance is min 1,000 MΩ. Breakdown voltage between contact and coil is 5,000 Vrms for 1 min. The relay is flux-resistant, RoHS compliant, and operates from -40 to +55°C with a mechanical life of min 10^6 operations. Unit weight is approximately 120 g.

Datasheet Summary
Powered by GS/AI

The HE-V series is a high-capacity DC power relay designed for cutting off up to 1,000 V DC at 20 A using two Form A contacts in series. It has a compact size of 41.0 × 50.0 × 39.4 mm and PC board terminals. The 9 V DC coil consumes 213 mA and reduces holding power to approximately 210 mW after 100 ms. Contact resistance is max 3 mΩ at 20 A, and insulation resistance is min 1,000 MΩ. Breakdown voltage between contact and coil is 5,000 Vrms for 1 min. The relay is flux-resistant, RoHS compliant, and operates from -40 to +55°C with a mechanical life of min 10^6 operations. Unit weight is approximately 120 g.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
HEV2aN-P-DC9V
General Purpose Relays HEV2aN-P-DC9V
General Purpose Relays HE-V 20A High Capacity DC9V

General Purpose Relays HE-V 20A High Capacity DC9V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number HEV2aN-P-DC9V
Product Name General Purpose Relays
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products