Panasonic Relays - Power Relays, Over 2 Amps HEV2AN-P-DC6V

Description
RELAY GEN PURPOSE DPST 20A 6V
Datasheet
Description
RELAY GEN PURPOSE DPST 20A 6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HEV2AN-P-DC6V
Relays - Power Relays, Over 2 Amps HEV2AN-P-DC6V
RELAY GEN PURPOSE DPST 20A 6V

RELAY GEN PURPOSE DPST 20A 6V

Supplier's Site
Relay, Dpst-No, 400Vdc, 20A; Contact Configuration Panasonic - 72W3943 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 400Vdc, 20A; Contact Configuration Panasonic
72W3943
Relay, Dpst-No, 400Vdc, 20A; Contact Configuration Panasonic 72W3943
RELAY, DPST-NO, 400VDC, 20A; Contact Configuration:DPST-N O; Coil Voltage:6VDC; Contact Current:20A; Product Range:HE-V Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPST-NO, 400VDC, 20A; Contact Configuration:DPST-NO; Coil Voltage:6VDC; Contact Current:20A; Product Range:HE-V Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number HEV2AN-P-DC6V 72W3943
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpst-No, 400Vdc, 20A; Contact Configuration Panasonic
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
DC Coil Voltage 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Features Sealed Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1-1415356-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 221 F (-20 to 105 C)
AC Voltage 400 volts
View Details
4 suppliers