Panasonic OEM Parts - OEM Parts (F - I) - HE2AN240ACJ HE2AN240ACJ

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062453-HE2AN240ACJ Ratings: IP40 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HE2AN240ACJHE2AN-240 ACJ; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Switching Current: 25 A Switching Capacity: 6.925 kW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062453-HE2AN240ACJ Ratings: IP40 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HE2AN240ACJHE2AN-240 ACJ; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Switching Current: 25 A Switching Capacity: 6.925 kW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HE2AN240ACJ - 1062453-HE2AN240ACJ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HE2AN240ACJ
1062453-HE2AN240ACJ
OEM Parts - OEM Parts (F - I) - HE2AN240ACJ 1062453-HE2AN240ACJ
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062453-HE2AN240ACJ Ratings: IP40 Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): HE2AN240ACJHE2AN-240 ACJ; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Switching Current: 25 A Switching Capacity: 6.925 kW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062453-HE2AN240ACJ
Ratings: IP40
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HE2AN240ACJHE2AN-240ACJ;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Switching Current: 25 A
Switching Capacity: 6.925 kW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1062453-HE2AN240ACJ
Product Name OEM Parts - OEM Parts (F - I) - HE2AN240ACJ
Unlock Full Specs
to access all available technical data