POWER RELAY, 24VDC, 25A, DPST, PLUG-IN; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:25A; Product Range:-; Relay Mounting:-; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes
General Purpose Relays 20A 24VDC DPST SCREW WIDE
RELAY GEN PURPOSE DPST 25A 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 10C6290 | HE2AN-SW-DC24V | HE2AN-SW-DC24V |
| Product Name | Power Relay, 24Vdc, 25A, Dpst, Plug-In; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |