RELAY GEN PURPOSE DPST 25A 120V
General Purpose Relays 2 Form A 25A 120VAC Scw Trm Typ W AC Coi
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | HE2AN-SW-AC120V | HE2AN-SW-AC120V |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Double Pole (DP) | |
| Throw | Single Throw | |
| AC Coil Voltage | 120 volts | |
| Mounting | Bracket (Flange) Mount; Chassis Mount |