RELAY GEN PURPOSE DPST 25A 12V
General Purpose Relays 2 Form A 25A 12VDC Scw Term Typ DC Coil
HE Relay RoHS Compliant: Yes
POWER RELAY, DPST-NO, 12VDC, FLANGE ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | HE2AN-S-DC12V | HE2AN-S-DC12V | 10C6282 | 09AK4263 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | He Relay Rohs Compliant Panasonic | Power Relay, Dpst-No, 12Vdc, Flange Rohs Compliant Panasonic |
| Poles | Double Pole (DP) | |||
| Throw | Single Throw | |||
| DC Coil Voltage | 12 volts | 12 volts | ||
| Mounting | Bracket (Flange) Mount; Chassis Mount |