General Purpose Relays 25A 48VAC SCREW TERM RELAY POWER
RELAY GEN PURPOSE DPST 25A 48V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 10C6279 | HE2AN-S-AC48V | HE2AN-S-AC48V |
| Product Name | He Relay, 2Form Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| Poles | Double Pole (DP) | ||
| Throw | Single Throw |