Panasonic Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic HE2AN-S-AC240V

Description
RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-N O; Coil Voltage:240VAC; Contact Current:25A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes
Datasheet
Description
RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-N O; Coil Voltage:240VAC; Contact Current:25A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic - 10C6278 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic
10C6278
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic 10C6278
RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-N O; Coil Voltage:240VAC; Contact Current:25A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-NO; Coil Voltage:240VAC; Contact Current:25A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HE2AN-S-AC240V
Relays - Power Relays, Over 2 Amps HE2AN-S-AC240V
RELAY GEN PURPOSE DPST 25A 240V

RELAY GEN PURPOSE DPST 25A 240V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
HE2AN-S-AC240V
General Purpose Relays HE2AN-S-AC240V
General Purpose Relays 2 Form A 25A 240VAC Scw Term Typ AC Coil

General Purpose Relays 2 Form A 25A 240VAC Scw Term Typ AC Coil

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 10C6278 HE2AN-S-AC240V HE2AN-S-AC240V
Product Name Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
AC Coil Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861759 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 75 watts
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details