RELAY GEN PURPOSE DPST 25A 6V
General Purpose Relays 2 Form A 25A 6VDC NEMA Trm Typ DC Coil
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | HE2AN-Q-DC6V | 10C6275 | HE2AN-Q-DC6V |
| Product Name | Relays - Power Relays, Over 2 Amps | He Relay Panasonic | General Purpose Relays |
| Poles | Double Pole (DP) | ||
| Throw | Single Throw | ||
| DC Coil Voltage | 6 volts | 6 volts |