POWER RELAY, 24VDC, 20A, DPST-NO; Contact Configuration:DPST-N
General Purpose Relays 25A 24VDC DPST NON-LATCHING
RELAY GEN PURPOSE DPST 25A 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 93B6780 | HE2AN-Q-DC24V | HE2AN-Q-DC24V |
| Product Name | Power Relay, 24Vdc, 20A, Dpst-No; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |