Panasonic Power Relays HE2AN-Q-DC12V

Description
Panasonic HE2AN-Q-DC12V Power Relay
Request a Quote Datasheet
Description
Panasonic HE2AN-Q-DC12V Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6995686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6995686
Power Relays 6995686
Panasonic HE2AN-Q-DC12V Power Relay

Panasonic HE2AN-Q-DC12V Power Relay

Supplier's Site
Power Relays - 1738866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1738866
Power Relays 1738866
Panasonic HE2AN-Q-DC12V Power Relay

Panasonic HE2AN-Q-DC12V Power Relay

Supplier's Site
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic - 64K3151 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic
64K3151
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic 64K3151
RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:25A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:25A RoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:25A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
HE2AN-Q-DC12V
General Purpose Relays HE2AN-Q-DC12V
General Purpose Relays 25A 12VDCDPST NON-LATCHING

General Purpose Relays 25A 12VDCDPST NON-LATCHING

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - HE2AN-Q-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
HE2AN-Q-DC12V
Relays - Power Relays, Over 2 Amps HE2AN-Q-DC12V
RELAY GEN PURPOSE DPST 25A 12V

RELAY GEN PURPOSE DPST 25A 12V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 6995686 64K3151 HE2AN-Q-DC12V HE2AN-Q-DC12V
Product Name Power Relays Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Mounting PCBoard; Pcb mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Approvals RoHS RoHS
Operating Temp -58 F (-50 C)
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relays - 1-1393204-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details