HE2AN-Q-DC110V is a 2 Form A single side stable power relay with a 110 V DC coil, screw terminal type (TM configuration), rated for 25 A at 277 V AC and 30 A at 250 V AC, with a maximum switching power of 6,925 VA. It features AgSnO2 contacts, an insulation resistance of at least 1,000 MΩ at 500 V DC, and a surge breakdown voltage between contact and coil of at least 10,000 V. The relay meets UL, CSA, VDE, and TÜV safety standards, with an electrical life of minimum 2×10⁵ operations at 20 times per minute under rated load. Unit weight is approximately 90 g.
General Purpose Relays 2 Form A 25A 110VDC NEMA Trm Typ DC Coil
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HE2AN-Q-DC110V |
| Product Name | General Purpose Relays |
| Relay Type | General |