Panasonic Relays - Power Relays, Over 2 Amps HE2AN-Q-AC240V

Description
RELAY GEN PURPOSE DPST 25A 240V
Datasheet
Description
RELAY GEN PURPOSE DPST 25A 240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HE2AN-Q-AC240V
Relays - Power Relays, Over 2 Amps HE2AN-Q-AC240V
RELAY GEN PURPOSE DPST 25A 240V

RELAY GEN PURPOSE DPST 25A 240V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
HE2AN-Q-AC240V
General Purpose Relays HE2AN-Q-AC240V
General Purpose Relays 20A 240VAC DPST TOP MOUNT

General Purpose Relays 20A 240VAC DPST TOP MOUNT

Buy Now Datasheet
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic - 10C6270 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic
10C6270
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic 10C6270
RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-N O; Coil Voltage:240VAC; Contact Current:25A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-NO; Coil Voltage:240VAC; Contact Current:25A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number HE2AN-Q-AC240V HE2AN-Q-AC240V 10C6270
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
AC Coil Voltage 240 volts 240 volts
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details