RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 25A 120V
General Purpose Relays 20A 120VAC DPST TOP MOUNT
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 64K3150 | HE2AN-Q-AC120V | HE2AN-Q-AC120V |
| Product Name | Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | |
| AC Coil Voltage | 120 volts | 120 volts |