General Purpose Relays 2 Form A 6VDC 30A 25A 277VAC AC Coil
RELAY GEN PURPOSE DPST 25A 6V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 10C6269 | HE2AN-DC6V | HE2AN-DC6V |
| Product Name | He Relay Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 6 volts | 6 volts |