Panasonic HE2AN-DC24V Power Relay
Relay;E-Mech;Power;D
RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 25A 24V
General Purpose Relays 20A 24VDC DPST PLUG-IN
| RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 8113218 | 70158355 | 50B866 | HE2AN-DC24V | HE2AN-DC24V |
| Product Name | Power Relays | Relay;E-Mech;Power;DPST-NO;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 277AC;PCB Mnt | Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Mounting | Socket or Plug-in Style; Plug in | PCBoard | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Approvals | RoHS | UL, CSA, VDE, TUV | RoHS | ||
| Operating Temp | -58 F (-50 C) | ||||
| Throw | Single Throw | Single Throw | Single Throw |