Panasonic General Purpose Relays HE2AN-DC12V

Description
General Purpose Relays 20A 12VDC DPST PLUG-IN
Datasheet
Description
General Purpose Relays 20A 12VDC DPST PLUG-IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
HE2AN-DC12V
General Purpose Relays HE2AN-DC12V
General Purpose Relays 20A 12VDC DPST PLUG-IN

General Purpose Relays 20A 12VDC DPST PLUG-IN

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - HE2AN-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
HE2AN-DC12V
Relays - Power Relays, Over 2 Amps HE2AN-DC12V
RELAY GEN PURPOSE DPST 25A 12V

RELAY GEN PURPOSE DPST 25A 12V

Supplier's Site
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic - 98B5269 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic
98B5269
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic 98B5269
RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:25A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:25A RoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:25A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Carry Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number HE2AN-DC12V HE2AN-DC12V 98B5269
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Panasonic
Relay Type General
DC Coil Voltage 12 volts 12 volts 12 volts
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.08 - Step relay 10A - 260882300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details
Electromechanical Relays & Contactors - 1393219-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Relay module - Timer relay module - 857-604 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details