General Purpose Relays 25A 110VDC PLUG-IN RELAY POWER
RELAY GEN PURPOSE DPST 25A 110V
HE Relay RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | HE2AN-DC110V | HE2AN-DC110V | 10C6268 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | He Relay Rohs Compliant Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 110 volts | 110 volts | |
| Poles | Double Pole (DP) |