Panasonic Power Relays, Over 2 Amps - HE1AN-W-DC24V-Y6 HE1AN-W-DC24V-Y6

Description
Manufacturer: Panasonic Win Source Part Number: 851475-HE1AN-W-DC24V -Y6 Series: HE-PV Features: Relay Coil Package: Bulk Family Name: HE1AN Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.41.0050
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 851475-HE1AN-W-DC24V -Y6 Series: HE-PV Features: Relay Coil Package: Bulk Family Name: HE1AN Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.41.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - HE1AN-W-DC24V-Y6 - 851475-HE1AN-W-DC24V-Y6 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - HE1AN-W-DC24V-Y6
851475-HE1AN-W-DC24V-Y6
Power Relays, Over 2 Amps - HE1AN-W-DC24V-Y6 851475-HE1AN-W-DC24V-Y6
Manufacturer: Panasonic Win Source Part Number: 851475-HE1AN-W-DC24V -Y6 Series: HE-PV Features: Relay Coil Package: Bulk Family Name: HE1AN Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8536.41.0050

Manufacturer: Panasonic
Win Source Part Number: 851475-HE1AN-W-DC24V-Y6
Series: HE-PV
Features: Relay Coil
Package: Bulk
Family Name: HE1AN
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8536.41.0050

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - HE1AN-W-DC24V-Y6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
HE1AN-W-DC24V-Y6
Relays - Power Relays, Over 2 Amps HE1AN-W-DC24V-Y6
RELAY GEN PURPOSE SPST 90A 24V

RELAY GEN PURPOSE SPST 90A 24V

Supplier's Site
Relay, Spst-No, 227Vac, 90A; Contact Configuration Panasonic - 16AC9359 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 227Vac, 90A; Contact Configuration Panasonic
16AC9359
Relay, Spst-No, 227Vac, 90A; Contact Configuration Panasonic 16AC9359
RELAY, SPST-NO, 227VAC, 90A; Contact Configuration:SPST-N O; Coil Voltage:24V; Contact Current:90A; Product Range:HE-PV Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:490V; Relay Terminals:PC Pin RoHS Compliant: Yes

RELAY, SPST-NO, 227VAC, 90A; Contact Configuration:SPST-NO; Coil Voltage:24V; Contact Current:90A; Product Range:HE-PV Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:490V; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
HE1AN-W-DC24V-Y6
General Purpose Relays HE1AN-W-DC24V-Y6
General Purpose Relays 24Vdc coil 80A@277 Vac HE-PV 1 Form A

General Purpose Relays 24Vdc coil 80A@277 Vac HE-PV 1 Form A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 851475-HE1AN-W-DC24V-Y6 HE1AN-W-DC24V-Y6 16AC9359 HE1AN-W-DC24V-Y6
Product Name Power Relays, Over 2 Amps - HE1AN-W-DC24V-Y6 Relays - Power Relays, Over 2 Amps Relay, Spst-No, 227Vac, 90A; Contact Configuration Panasonic General Purpose Relays
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details