The HE1AN-W-DC12V-Y7 is a power relay designed for high-capacity applications, capable of handling a maximum switching current of 120 A and a voltage rating of 490 V AC or 60 V DC. It features a 1 Form A contact arrangement and is constructed with AgNi contact material, ensuring reliable performance. The relay has a compact size of 40 mm x 50 mm x 43 mm and includes a minimum contact gap of 3.6 mm, with an initial insulation distance of 10.5 mm. This relay operates at a rated coil voltage of 12 V DC, with an operate voltage of up to 75% of the rated voltage and a release voltage of at least 5% of the rated voltage. The coil holding power is low at 400 mW, contributing to energy efficiency in applications. Typical uses include inverters, battery storage systems, and industrial equipment. The relay is designed to withstand harsh conditions, with an operational temperature range of -40 to +85 °C and a mechanical life expectancy of over 1 million operations. It also features high dielectric strength and surge withstand voltage ratings, making it suitable for demanding environments.
Manufacturer: Panasonic
Win Source Part Number: 853008-HE1AN-W-DC12V
Series: HE-N
Features: Relay Coil
Package: Tray
Family Name: HE1AN
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.41.0050
General Purpose Relays 12VDC 1 Form A 50x40x42mm TH
RELAY GEN PURPOSE SPST 120A 12V
POWER RELAY, SPST-NO, 120A, 480VAC, TH; Contact Configuration:SPST-N
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 853008-HE1AN-W-DC12V-Y7 | HE1AN-W-DC12V-Y7 | HE1AN-W-DC12V-Y7 | 70AC7081 |
| Product Name | Power Relays, Over 2 Amps - HE1AN-W-DC12V-Y7 | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 120A, 480Vac, Th; Contact Configuration Panasonic |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Relay Type | General | |||
| Approvals | RoHS | RoHS | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |