HE1AN-SW-DC6V is a single side stable, 1 Form A power relay with a 6 V DC coil and screw terminal mounting, rated for 30 A at 277 V AC and 30 V DC switching. It features AgSnO2 contacts, a maximum switching power of 8,310 VA, and a surge breakdown voltage of at least 10,000 V between contact and coil. The relay meets UL, CSA, VDE, and TÜV safety standards, with an electrical life of at least 2×10⁵ operations at 30 A and 250 V AC under 20 operations per minute. Its unit weight is approximately 120 g. The relay is RoHS compliant and suitable for resistive loads in industrial, office, and home appliance applications.
General Purpose Relays 30A 6VDC SCREW TERM RELAY POWER
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HE1AN-SW-DC6V |
| Product Name | General Purpose Relays |
| Relay Type | General |