The HE1AN-SW-DC110V is a single side stable, 1 Form A power relay with a screw terminal interface, rated for 30A switching at 110V DC. It features AgSnO2 contacts, a coil operating power of 1.92W, and meets TV-15 contact welding resistance standards. The relay has a minimum insulation resistance of 1,000MΩ at 500V DC, a dielectric strength of 5,000 Vrms between contact and coil, and a surge voltage withstand of more than 10,000 V. Electrical life is rated at a minimum of 2×10⁵ operations at 30A and 250V AC. The unit weight is approximately 120g. It complies with UL, CSA, VDE, and TÜV safety standards and is RoHS compliant.
General Purpose Relays 30A 110VDC SCRW TERM RELAY POWER
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HE1AN-SW-DC110V |
| Product Name | General Purpose Relays |
| Relay Type | General |