Panasonic HE1AN-S-DC24V Power Relay
Panasonic HE1AN-S-DC24V Power Relay
General Purpose Relays 30A 24VDC SPST-NO SCREW
POWER RELAY, 24VDC, 30A, SPST-NO; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 30A 24V
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 6995673 | HE1AN-S-DC24V | 10C6217 | HE1AN-S-DC24V |
| Product Name | Power Relays | General Purpose Relays | Power Relay, 24Vdc, 30A, Spst-No; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Mounting | PCBoard; Pcb mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Approvals | RoHS | RoHS | ||
| Operating Temp | -58 F (-50 C) |