RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N
General Purpose Relays 30A 12VDC SPST-NO SCREW
RELAY GEN PURPOSE SPST 30A 12V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 10C6216 | HE1AN-S-DC12V | HE1AN-S-DC12V |
| Product Name | Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |