General Purpose Relays 1 Form A 24VAC Scw Term Typ AC Coil
RELAY GEN PURPOSE SPST 30A 24V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | HE1AN-S-AC24V | HE1AN-S-AC24V |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| Poles | Single Pole (SP) |