RELAY GEN PURPOSE SPST 30A 12V
General Purpose Relays 1 Form A 12VAC Scw Term Typ AC Coil
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | HE1AN-S-AC12V | 10C6209 | HE1AN-S-AC12V |
| Product Name | Relays - Power Relays, Over 2 Amps | He Relay Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | ||
| Throw | Single Throw | ||
| AC Coil Voltage | 12 volts |