Panasonic Relays - Power Relays, Over 2 Amps HE1AN-S-AC120V

Description
RELAY GEN PURPOSE SPST 30A 120V
Datasheet
Description
RELAY GEN PURPOSE SPST 30A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HE1AN-S-AC120V
Relays - Power Relays, Over 2 Amps HE1AN-S-AC120V
RELAY GEN PURPOSE SPST 30A 120V

RELAY GEN PURPOSE SPST 30A 120V

Supplier's Site
Power Relay, Spst-No, 120Vac, 30A, Panel; Contact Configuration Panasonic - 10C6210 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 120Vac, 30A, Panel; Contact Configuration Panasonic
10C6210
Power Relay, Spst-No, 120Vac, 30A, Panel; Contact Configuration Panasonic 10C6210
POWER RELAY, SPST-NO, 120VAC, 30A, PANEL; Contact Configuration:SPST-N O; Coil Voltage:120VAC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:AC; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes

POWER RELAY, SPST-NO, 120VAC, 30A, PANEL; Contact Configuration:SPST-NO; Coil Voltage:120VAC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:AC; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
HE1AN-S-AC120V
General Purpose Relays HE1AN-S-AC120V
General Purpose Relays 30A 120VAC SPST-NO SCREW

General Purpose Relays 30A 120VAC SPST-NO SCREW

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number HE1AN-S-AC120V 10C6210 HE1AN-S-AC120V
Product Name Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 120Vac, 30A, Panel; Contact Configuration Panasonic General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
AC Coil Voltage 120 volts 120 volts
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data