RELAY GEN PURPOSE SPST 30A 6V
General Purpose Relays 30A 6VDC NEMA TERM RELAY POWER
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | HE1AN-Q-DC6V | HE1AN-Q-DC6V |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | |
| Throw | Single Throw | |
| DC Coil Voltage | 6 volts | 6 volts |