RELAY GEN PURPOSE SPST 30A 12V
POWER RELAY, 12VDC, 30A, SPST-NO; Contact Configuration:SPST-N
General Purpose Relays 30A 12VDC SPST-NO TOP MOUNT
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | HE1AN-Q-DC12V | 98B9481 | HE1AN-Q-DC12V |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, 12Vdc, 30A, Spst-No; Contact Configuration Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |
| Mounting | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Operating Temp | -58 to 131 F (-50 to 55 C) |