Panasonic General Purpose Relays HE1AN-Q-AC48V

Description
General Purpose Relays 1 Form A 48VDC HE Relay NEMA termnl
Description
General Purpose Relays 1 Form A 48VDC HE Relay NEMA termnl
Datasheet
Datasheet Summary
Powered by GS/AI

The HE1AN-Q-AC48V is a single side stable, 1 Form A power relay with a 48V AC coil, designed for switching resistive loads up to 30A at 277V AC and 30V DC. It features AgSnO2 contacts, a maximum switching power of 8,310VA, and an insulation breakdown voltage of 5,000 Vrms between contact and coil. The relay has a surge voltage resistance of more than 10,000 V between contact and coil, conforms to UL, CSA, VDE, and TÜV safety standards, and meets TV-15 contact rating. Its electrical life is at least 2×10⁵ operations at 20 times per minute under rated load. The TM-type terminal configuration has an approximate weight of 90g. It operates within an ambient temperature range of -50°C to +55°C and complies with RoHS.

Datasheet Summary
Powered by GS/AI

The HE1AN-Q-AC48V is a single side stable, 1 Form A power relay with a 48V AC coil, designed for switching resistive loads up to 30A at 277V AC and 30V DC. It features AgSnO2 contacts, a maximum switching power of 8,310VA, and an insulation breakdown voltage of 5,000 Vrms between contact and coil. The relay has a surge voltage resistance of more than 10,000 V between contact and coil, conforms to UL, CSA, VDE, and TÜV safety standards, and meets TV-15 contact rating. Its electrical life is at least 2×10⁵ operations at 20 times per minute under rated load. The TM-type terminal configuration has an approximate weight of 90g. It operates within an ambient temperature range of -50°C to +55°C and complies with RoHS.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
HE1AN-Q-AC48V
General Purpose Relays HE1AN-Q-AC48V
General Purpose Relays 1 Form A 48VDC HE Relay NEMA termnl

General Purpose Relays 1 Form A 48VDC HE Relay NEMA termnl

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number HE1AN-Q-AC48V
Product Name General Purpose Relays
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 10.51 - Light dependent relay 12A - 105182300000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, EAC-1, CE-2, ukca
NO 1
View Details
Safety Relays - 56.OA02.0633S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details