General Purpose Relays 1 Form A 24VDC HE Relay NEMA termnl
RELAY GEN PURPOSE SPST 30A 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 10C6203 | HE1AN-Q-AC24V | HE1AN-Q-AC24V |
| Product Name | He Relay Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | ||
| Poles | Single Pole (SP) | ||
| Throw | Single Throw |