RELAY GEN PURPOSE SPST 30A 24V
POWER RELAY, SPST-NO, 24VDC, 30A, PCB; Contact Configuration:SPST-N
POWER RELAY, 24VDC, THT ROHS COMPLIANT: YES
General Purpose Relays 1 Form A 24VDC HE Relay PCB
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | HE1AN-P-DC24V | 10C6200 | 09AK4256 | HE1AN-P-DC24V |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 24Vdc, 30A, Pcb; Contact Configuration Panasonic | Power Relay, 24Vdc, Tht Rohs Compliant Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | |
| Mounting | Through Hole | PCBoard; Through Hole |