Manufacturer: Panasonic
Win Source Part Number: 846958-HE1AN-P-DC12V
Series: HE
Features: Relay Coil
Package: Bulk
Family Name: HE1AN
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.41.0050
Other Part Number: 255-1643, HE1ANPDC12V
RELAY GEN PURPOSE SPST 30A 12V
General Purpose Relays 1 Form A 12VDC HE Relay PCB
HE Relay RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 846958-HE1AN-P-DC12V | HE1AN-P-DC12V | HE1AN-P-DC12V | 10C6199 |
| Product Name | Power Relays, Over 2 Amps - HE1AN-P-DC12V | Relays - Power Relays, Over 2 Amps | General Purpose Relays | He Relay Rohs Compliant Panasonic |
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | |||
| Throw | Single Throw |