HE1aN-P-DC12V-Y5 is a 1 Form A power relay for solar inverters, rated for 48A at 277V AC with AgNi contacts and a PC board terminal. It has a compact size of 33 × 38 × 36.3 mm, a nominal coil voltage of 12V DC, and operates with a coil power of 1,920 mW. The coil hold voltage is reduced to 40-50% of nominal after 100 ms, lowering energy consumption. It meets VDE0126 and EN61810-1 standards, with a contact gap of 2.5 mm, 10,000 V surge breakdown voltage between contact and coil, and a maximum temperature rise of 30°C under 60% nominal coil voltage. The relay is RoHS compliant and rated for operation from -50°C to +55°C with nominal coil voltage.
General Purpose Relays 1 Form A 70% Nom V Coil Voltage 12
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | HE1aN-P-DC12V-Y5 |
| Product Name | General Purpose Relays |
| Relay Type | General |