Panasonic Relays - Power Relays, Over 2 Amps HE1AN-P-DC12V-H18

Description
Win Source Part Number: 1373444-HE1AN-P-DC12 V-H18 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -50°C ~ 55°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: HE-PV Package: Bulk Product Status: Active Base Product Number: HE1AN Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 35 A Switching Voltage: 490VAC, 48VDC - Max Coil Current: 160 mA Coil Type: Non Latching Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC Operate Time: 30 ms Release Time: 10 ms Relay Type: General Purpose Coil Resistance: 75 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1373444-HE1AN-P-DC12 V-H18 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -50°C ~ 55°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: HE-PV Package: Bulk Product Status: Active Base Product Number: HE1AN Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 35 A Switching Voltage: 490VAC, 48VDC - Max Coil Current: 160 mA Coil Type: Non Latching Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC Operate Time: 30 ms Release Time: 10 ms Relay Type: General Purpose Coil Resistance: 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1373444-HE1AN-P-DC12V-H18 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1373444-HE1AN-P-DC12V-H18
Relays - Power Relays, Over 2 Amps 1373444-HE1AN-P-DC12V-H18
Win Source Part Number: 1373444-HE1AN-P-DC12 V-H18 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -50°C ~ 55°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: HE-PV Package: Bulk Product Status: Active Base Product Number: HE1AN Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 35 A Switching Voltage: 490VAC, 48VDC - Max Coil Current: 160 mA Coil Type: Non Latching Must Operate Voltage: 8.4 VDC Must Release Voltage: 1.2 VDC Operate Time: 30 ms Release Time: 10 ms Relay Type: General Purpose Coil Resistance: 75 Ohms

Win Source Part Number: 1373444-HE1AN-P-DC12V-H18
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -50°C ~ 55°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: HE-PV
Package: Bulk
Product Status: Active
Base Product Number: HE1AN
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 35 A
Switching Voltage: 490VAC, 48VDC - Max
Coil Current: 160 mA
Coil Type: Non Latching
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 30 ms
Release Time: 10 ms
Relay Type: General Purpose
Coil Resistance: 75 Ohms

Buy Now Datasheet
He Relay Pv Typ Panasonic - 70AC7078 - Newark, An Avnet Company
Chicago, IL, United States
He Relay Pv Typ Panasonic
70AC7078
He Relay Pv Typ Panasonic 70AC7078
HE Relay PV Typ

HE Relay PV Typ

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HE1AN-P-DC12V-H18
Relays - Power Relays, Over 2 Amps HE1AN-P-DC12V-H18
RELAY GEN PURPOSE SPST 35A 12V

RELAY GEN PURPOSE SPST 35A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1373444-HE1AN-P-DC12V-H18 70AC7078 HE1AN-P-DC12V-H18
Product Name Relays - Power Relays, Over 2 Amps He Relay Pv Typ Panasonic Relays - Power Relays, Over 2 Amps
Resistance 75 ohms
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products