Panasonic Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic HE1AN-DC6V

Description
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic - 10C6198 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic
10C6198
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic 10C6198
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:6VDC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:6VDC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - HE1AN-DC6V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
HE1AN-DC6V
Relays - Power Relays, Over 2 Amps HE1AN-DC6V
RELAY GEN PURPOSE SPST 30A 6V

RELAY GEN PURPOSE SPST 30A 6V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
HE1AN-DC6V
General Purpose Relays HE1AN-DC6V
General Purpose Relays 1 Form A 6VDC HE Relay Plug-in

General Purpose Relays 1 Form A 6VDC HE Relay Plug-in

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 10C6198 HE1AN-DC6V HE1AN-DC6V
Product Name Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1370299 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 1-1393102-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details