Panasonic HE1AN-DC24V Power Relay
Panasonic HE1AN-DC24V Power Relay
Win Source Part Number: 1011486-HE1AN-DC24V
Category: Relays>Power Relays, Over 2 Amps
Series: HE
Termination Style: Plug In, Quick Connect - 0.250" (6.3mm)
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Coil Resistance: 300 Ohms
Coil Current: 80 mA
Operate Time: 30 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 30 A
Switching Voltage: 277VAC, 30VDC - Max
Release Time: 10 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -50°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-1642,HE1ANDC24V
Base Product Number: HE1AN
RELAY GEN PURPOSE SPST 30A 24V
General Purpose Relays 30A 24VDC SPST-NO PLUG-IN
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6995648 | 1011486-HE1AN-DC24V | HE1AN-DC24V | HE1AN-DC24V | 50B862 |
| Product Name | Power Relays | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Mounting | PCBoard; Pcb mount | PCBoard; Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Approvals | RoHS | RoHS | |||
| Operating Temp | -58 F (-50 C) | ||||
| Resistance | 300 ohms |