Panasonic Power Relays HE1AN-DC12V

Description
Panasonic HE1AN-DC12V Power Relay
Request a Quote Datasheet
Description
Panasonic HE1AN-DC12V Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6995645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6995645
Power Relays 6995645
Panasonic HE1AN-DC12V Power Relay

Panasonic HE1AN-DC12V Power Relay

Supplier's Site
Power Relays - 1738858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1738858
Power Relays 1738858
Panasonic HE1AN-DC12V Power Relay

Panasonic HE1AN-DC12V Power Relay

Supplier's Site
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic - 64K3148 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic
64K3148
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic 64K3148
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Current:160mA RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Current:160mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
HE1AN-DC12V
General Purpose Relays HE1AN-DC12V
General Purpose Relays 30A 12VDC SPST-NO PLUG-IN

General Purpose Relays 30A 12VDC SPST-NO PLUG-IN

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - HE1AN-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
HE1AN-DC12V
Relays - Power Relays, Over 2 Amps HE1AN-DC12V
RELAY GEN PURPOSE SPST 30A 12V

RELAY GEN PURPOSE SPST 30A 12V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 6995645 64K3148 HE1AN-DC12V HE1AN-DC12V
Product Name Power Relays Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Mounting PCBoard; Pcb mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Approvals RoHS RoHS
Operating Temp -58 F (-50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA12.2442 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 26.04 - Step relay 10A - 260480120000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details