Panasonic Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic HE1AN-AC24V

Description
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:24VAC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:24VAC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic - 90B7726 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic
90B7726
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic 90B7726
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:24VAC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:24VAC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - HE1AN-AC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
HE1AN-AC24V
Relays - Power Relays, Over 2 Amps HE1AN-AC24V
RELAY GEN PURPOSE SPST 30A 24V

RELAY GEN PURPOSE SPST 30A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
HE1AN-AC24V
General Purpose Relays HE1AN-AC24V
General Purpose Relays 30A 24VAC SPST-NO PLUG-IN

General Purpose Relays 30A 24VAC SPST-NO PLUG-IN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 90B7726 HE1AN-AC24V HE1AN-AC24V
Product Name Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
AC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data