Panasonic General Purpose Relays HE1AN-AC240V

Description
General Purpose Relays 30A 240VAC SPST-NO PLUG-IN
Datasheet
Description
General Purpose Relays 30A 240VAC SPST-NO PLUG-IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
HE1AN-AC240V
General Purpose Relays HE1AN-AC240V
General Purpose Relays 30A 240VAC SPST-NO PLUG-IN

General Purpose Relays 30A 240VAC SPST-NO PLUG-IN

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HE1AN-AC240V
Relays - Power Relays, Over 2 Amps HE1AN-AC240V
RELAY GEN PURPOSE SPST 30A 240V

RELAY GEN PURPOSE SPST 30A 240V

Supplier's Site
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic - 90B7724 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic
90B7724
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic 90B7724
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:240VAC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:240VAC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number HE1AN-AC240V HE1AN-AC240V 90B7724
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
AC Coil Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data