Panasonic Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic HE1AN-AC120V

Description
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:120VAC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:120VAC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic - 72K7282 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic
72K7282
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic 72K7282
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:120VAC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:120VAC; Contact Current:30A; Product Range:HE Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
HE1AN-AC120V
Relays - Power Relays, Over 2 Amps HE1AN-AC120V
RELAY GEN PURPOSE SPST 30A 120V

RELAY GEN PURPOSE SPST 30A 120V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
HE1AN-AC120V
General Purpose Relays HE1AN-AC120V
General Purpose Relays 30A 120VAC SPST-NO PLUG-IN

General Purpose Relays 30A 120VAC SPST-NO PLUG-IN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 72K7282 HE1AN-AC120V HE1AN-AC120V
Product Name Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
AC Coil Voltage 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 2042-3829 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details