Panasonic Relay Socket; Socket Mounting Panasonic HC4-SFD-K

Description
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Configuration:4PDT; Relay Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Configuration:4PDT; Relay Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Panasonic - 64K3145 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Panasonic
64K3145
Relay Socket; Socket Mounting Panasonic 64K3145
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Configuration:4PDT; Relay Mounting:DIN Rail RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Configuration:4PDT; Relay Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 64K3145
Product Name Relay Socket; Socket Mounting Panasonic
Number of Pins/Blades 14-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 4004135 - RS Components, Ltd.
RS Components, Ltd.
Specs
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details