Panasonic Relay Socket; Socket Mounting Panasonic HC4-PS-K

Description
RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Rating:3A; Switch Function:4PDT RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Rating:3A; Switch Function:4PDT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Panasonic - 65K1032 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Panasonic
65K1032
Relay Socket; Socket Mounting Panasonic 65K1032
RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Rating:3A; Switch Function:4PDT RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:Through Hole; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:10A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; Contact Rating:3A; Switch Function:4PDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 65K1032
Product Name Relay Socket; Socket Mounting Panasonic
Number of Pins/Blades 14-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 8841297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 14-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, SMT Type/Thru Hole/8 Pin - G6K2P-8P-L42SMT-RL500 - JC Cherry, Inc.
Specs
Mounting Style Surface; PCB
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details