Panasonic Relays - Power Relays, Over 2 Amps HC4-HL-DC24V

Description
RELAY GEN PURPOSE 4PDT 5A 24V
Datasheet
Description
RELAY GEN PURPOSE 4PDT 5A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - HC4-HL-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
HC4-HL-DC24V
Relays - Power Relays, Over 2 Amps HC4-HL-DC24V
RELAY GEN PURPOSE 4PDT 5A 24V

RELAY GEN PURPOSE 4PDT 5A 24V

Supplier's Site
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic - 50B859 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
50B859
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic 50B859
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Automotive;4PDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt - 70158446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Automotive;4PDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt
70158446
Relay;E-Mech;Automotive;4PDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt 70158446
Relay;E-Mech;Automot ive;4PDT-NO/NC;Cur-R tg 5A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt

Relay;E-Mech;Automotive;4PDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number HC4-HL-DC24V 50B859 70158446
Product Name Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic Relay;E-Mech;Automotive;4PDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Mounting Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket PCBoard
Features Latching
Approvals RoHS UL, CSA, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1224S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 286-304 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
120V 50/60Hz Open Style Power Relay - 700-HG42A1-5-6 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers