Panasonic Power Relays, Over 2 Amps - HC4-H-DC24V HC4-H-DC24V

Description
Manufacturer: Panasonic Win Source Part Number: 847417-HC4-H-DC24V Series: HC Features: Relay Coil Package: Bulk Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0020 Other Part Number: 255-1631, HC4HDC24V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 847417-HC4-H-DC24V Series: HC Features: Relay Coil Package: Bulk Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0020 Other Part Number: 255-1631, HC4HDC24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - HC4-H-DC24V - 847417-HC4-H-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - HC4-H-DC24V
847417-HC4-H-DC24V
Power Relays, Over 2 Amps - HC4-H-DC24V 847417-HC4-H-DC24V
Manufacturer: Panasonic Win Source Part Number: 847417-HC4-H-DC24V Series: HC Features: Relay Coil Package: Bulk Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0020 Other Part Number: 255-1631, HC4HDC24V

Manufacturer: Panasonic
Win Source Part Number: 847417-HC4-H-DC24V
Series: HC
Features: Relay Coil
Package: Bulk
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0020
Other Part Number: 255-1631, HC4HDC24V

Buy Now Datasheet
Relay;E-Mech;Gen Purp;4PDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt - 70158366 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt
70158366
Relay;E-Mech;Gen Purp;4PDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt 70158366
Relay;E-Mech;Gen Purp;4PDT-NO/NC;Cur- Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt

Relay;E-Mech;Gen Purp;4PDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt

Supplier's Site
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic - 64K3143 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic
64K3143
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic 64K3143
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - HC4-H-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
HC4-H-DC24V
Relays - Power Relays, Over 2 Amps HC4-H-DC24V
RELAY GEN PURPOSE 4PDT 5A 24V

RELAY GEN PURPOSE 4PDT 5A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 847417-HC4-H-DC24V 70158366 64K3143 HC4-H-DC24V
Product Name Power Relays, Over 2 Amps - HC4-H-DC24V Relay;E-Mech;Gen Purp;4PDT-NO/NC;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Mounting PCBoard PCBoard Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Relay Type General
Poles Four Pole (4P)
Number if >4 4 #
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170480310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details