RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:HC Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Relay;E-Mech;Automot
RELAY GEN PURPOSE 4PDT 5A 12V
| Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 64K3142 | 70158356 | HC4-H-DC12V |
| Product Name | Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Panasonic | Relay;E-Mech;Automotive;4PDT-NO/NC;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Throw | Double Throw | Double Throw | Double Throw |
| DC Coil Voltage | 12 volts | 12 volts | |
| Mounting | Socket or Plug-in Style; Socket | PCBoard | Socket or Plug-in Style; Socketable |
| Approvals | RoHS | UL, CSA, VDE |