Panasonic Relay Socket; Socket Mounting Panasonic HC3-SFD-K

Description
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:7A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic HC3 Series Relays RoHS Compliant: Yes
Datasheet
Description
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:7A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic HC3 Series Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket; Socket Mounting Panasonic - 10C5929 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket; Socket Mounting Panasonic
10C5929
Relay Socket; Socket Mounting Panasonic 10C5929
RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:7A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic HC3 Series Relays RoHS Compliant: Yes

RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:7A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic HC3 Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 10C5929
Product Name Relay Socket; Socket Mounting Panasonic
Number of Pins/Blades 11-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/7 Pin - HFW2A-7P-AL66 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 7-Pin/Blade
Current 1 amps
View Details